Magnet Kingdom Neodymium Rod MK-0169

Description
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.188 inch Thickness: 0.500 inch Mounting: N/A Grade: 45 MGOe: 45 Machineable: No Maximum Operating Temperature: 100 °C Impact Resistance: Moderate Weight: 0.1 lb.
Description
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.188 inch Thickness: 0.500 inch Mounting: N/A Grade: 45 MGOe: 45 Machineable: No Maximum Operating Temperature: 100 °C Impact Resistance: Moderate Weight: 0.1 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Rod - MK-0169 - Magnet Kingdom
Medford, NY, USA
Neodymium Rod
MK-0169
Neodymium Rod MK-0169
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.188 inch Thickness: 0.500 inch Mounting: N/A Grade: 45 MGOe: 45 Machineable: No Maximum Operating Temperature: 100 °C Impact Resistance: Moderate Weight: 0.1 lb.

Specifications:

Material: Neodymium

Shape: Rod

Finish: Nickel

Outer Diameter: 0.188 inch

Thickness: 0.500 inch

Mounting: N/A

Grade: 45

MGOe: 45

Machineable: No

Maximum Operating Temperature: 100 °C

Impact Resistance: Moderate

Weight: 0.1 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0169
Product Name Neodymium Rod
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 45
Operating Temperature 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Energy Extruded Flexible Magnets - Flexmax™ (FM-60) - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Coating (optional feature)
Operating Temperature 176 F (80 C)
View Details
Rare Earth Magnet - NdFeB - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Neodymium Iron Boron
Manufacturing Method Sintering or Bonding
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details