Magnet Kingdom Neodymium Disk MK-0164

Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 3.000 inch Thickness: 0.250 inch Mounting: N/A Lift Strength: 82 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 3 lb.
Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 3.000 inch Thickness: 0.250 inch Mounting: N/A Lift Strength: 82 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 3 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Disk - MK-0164 - Magnet Kingdom
Medford, NY, USA
Neodymium Disk
MK-0164
Neodymium Disk MK-0164
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 3.000 inch Thickness: 0.250 inch Mounting: N/A Lift Strength: 82 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 3 lb.

Specifications:

Material: Neodymium

Shape: Disk

Finish: Nickel

Outer Diameter: 3.000 inch

Thickness: 0.250 inch

Mounting: N/A

Lift Strength: 82 lb.

Grade: 42

MGOe: 42

Machineable: No

Maximum Operating Temperature: 120 °C

Impact Resistance: Moderate

Weight: 3 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0164
Product Name Neodymium Disk
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 42
Operating Temperature 248 F (120 C)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Cast ALNICO Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
Material Aluminum-Nickel-Cobalt
Manufacturing Method Cast
View Details
Magnets - 107916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 6.62 lbs (3 kg)
Width 4.86 inch (124 mm)
Length 2.64 inch (67 mm)
View Details