Magnet Kingdom Neodymium Ring MK-0157

Description
Specifications: Material: Neodymium Shape: Ring Finish: Nickel Outer Diameter: 2.000 inch Inner Diameter: 0.188 inch Thickness: 0.500 inch Mounting: N/A Lift Strength: 110 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.5 lb.
Description
Specifications: Material: Neodymium Shape: Ring Finish: Nickel Outer Diameter: 2.000 inch Inner Diameter: 0.188 inch Thickness: 0.500 inch Mounting: N/A Lift Strength: 110 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.5 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Ring - MK-0157 - Magnet Kingdom
Medford, NY, USA
Neodymium Ring
MK-0157
Neodymium Ring MK-0157
Specifications: Material: Neodymium Shape: Ring Finish: Nickel Outer Diameter: 2.000 inch Inner Diameter: 0.188 inch Thickness: 0.500 inch Mounting: N/A Lift Strength: 110 lb. Grade: 42 MGOe: 42 Machineable: No Maximum Operating Temperature: 120 °C Impact Resistance: Moderate Weight: 0.5 lb.

Specifications:

Material: Neodymium

Shape: Ring

Finish: Nickel

Outer Diameter: 2.000 inch

Inner Diameter: 0.188 inch

Thickness: 0.500 inch

Mounting: N/A

Lift Strength: 110 lb.

Grade: 42

MGOe: 42

Machineable: No

Maximum Operating Temperature: 120 °C

Impact Resistance: Moderate

Weight: 0.5 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0157
Product Name Neodymium Ring
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 42
Operating Temperature 248 F (120 C)
Geometry Round / Ring / Disc
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Thin Magnetic Alloys - Arnokrome® - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc 300 Oersted
View Details