Specifications:
Material: Neodymium
Shape: Disk
Finish: Nickel
Outer Diameter: 2.000 inch
Thickness: 1.000 inch
Mounting: N/A
Lift Strength: 230 lb.
Grade: 50
MGOe: 50
Machineable: No
Maximum Operating Temperature: 80 °C
Impact Resistance: Moderate
Weight: 0.5 lb.
| Magnet Kingdom | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | MK-0156 |
| Product Name | Neodymium Disk |
| Industrial Magnets | Individual Magnets |
| Material | Neodymium |
| Magnet Grade | 50 |
| Operating Temperature | 176 F (80 C) |