Magnet Kingdom Ceramic Block MK-0097

Description
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 4.000 inch Length: 6.000 inches Thickness: 0.500 inch Mounting: N/A Lift Strength: 21 lb. Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 2 lb.
Description
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 4.000 inch Length: 6.000 inches Thickness: 0.500 inch Mounting: N/A Lift Strength: 21 lb. Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 2 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Block - MK-0097 - Magnet Kingdom
Medford, NY, USA
Ceramic Block
MK-0097
Ceramic Block MK-0097
Specifications: Material: Ceramic Shape: Block Finish: Ground Width: 4.000 inch Length: 6.000 inches Thickness: 0.500 inch Mounting: N/A Lift Strength: 21 lb. Grade: 8 MGOe: 3.5 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 2 lb.

Specifications:

Material: Ceramic

Shape: Block

Finish: Ground

Width: 4.000 inch

Length: 6.000 inches

Thickness: 0.500 inch

Mounting: N/A

Lift Strength: 21 lb.

Grade: 8

MGOe: 3.5

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 2 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number MK-0097
Product Name Ceramic Block
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 8
Operating Temperature 572 F (300 C)
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Cast Arnokrome™ III Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
Neodymium Magnets - 2192241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 12.41 lbs (5.63 kg)
Width 0.3937 inch (10 mm)
View Details