Magnet Kingdom Pick up magnet with pivot joint GT-0392

Description
Specifications: Material: Neodymium Name: Pick up magnet with pivot joint Length: 8.750 inches Lift Strength: 2 lb. Weight: 1 lb. An excellent tool for retrieving small steel parts from hard to reach places. With high powered neodymium magnets. Locking pivot joint allows user to pick up objects around corners. With cushion grip.
Description
Specifications: Material: Neodymium Name: Pick up magnet with pivot joint Length: 8.750 inches Lift Strength: 2 lb. Weight: 1 lb. An excellent tool for retrieving small steel parts from hard to reach places. With high powered neodymium magnets. Locking pivot joint allows user to pick up objects around corners. With cushion grip.

Suppliers

Company
Product
Description
Supplier Links
Pick up magnet with pivot joint - GT-0392 - Magnet Kingdom
Medford, NY, USA
Pick up magnet with pivot joint
GT-0392
Pick up magnet with pivot joint GT-0392
Specifications: Material: Neodymium Name: Pick up magnet with pivot joint Length: 8.750 inches Lift Strength: 2 lb. Weight: 1 lb. An excellent tool for retrieving small steel parts from hard to reach places. With high powered neodymium magnets. Locking pivot joint allows user to pick up objects around corners. With cushion grip.

Specifications:

Material: Neodymium

Name: Pick up magnet with pivot joint

Length: 8.750 inches

Lift Strength: 2 lb.

Weight: 1 lb.

An excellent tool for retrieving small steel parts from hard to reach places. With high powered neodymium magnets. Locking pivot joint allows user to pick up objects around corners. With cushion grip.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number GT-0392
Product Name Pick up magnet with pivot joint
Industrial Magnets Magnetic Sweeper
Unlock Full Specs
to access all available technical data

Similar Products

High Energy Extruded Flexible Magnets - Flexmax™ (FM-60) - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Coating (optional feature)
Operating Temperature 176 F (80 C)
View Details
FeCrCo Magnet - FeCrCO - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details