Magnet Kingdom Alnico Pot GT-0374D

Description
Specifications: Material: Alnico Shape: Pot Height: 1.187 inch Outer Diameter: 1.380 inch Hole Size: 0.250 inch Lift Strength: 35 lb. Weight: 2 lb. Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4" diameter x 20 threads per inch hole for attaching to fixtures and machines.
Description
Specifications: Material: Alnico Shape: Pot Height: 1.187 inch Outer Diameter: 1.380 inch Hole Size: 0.250 inch Lift Strength: 35 lb. Weight: 2 lb. Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4" diameter x 20 threads per inch hole for attaching to fixtures and machines.

Suppliers

Company
Product
Description
Supplier Links
Alnico Pot - GT-0374D - Magnet Kingdom
Medford, NY, USA
Alnico Pot
GT-0374D
Alnico Pot GT-0374D
Specifications: Material: Alnico Shape: Pot Height: 1.187 inch Outer Diameter: 1.380 inch Hole Size: 0.250 inch Lift Strength: 35 lb. Weight: 2 lb. Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4" diameter x 20 threads per inch hole for attaching to fixtures and machines.

Specifications:

Material: Alnico

Shape: Pot

Height: 1.187 inch

Outer Diameter: 1.380 inch

Hole Size: 0.250 inch

Lift Strength: 35 lb.

Weight: 2 lb.

Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4" diameter x 20 threads per inch hole for attaching to fixtures and machines.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number GT-0374D
Product Name Alnico Pot
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Magnets - 291901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.3150 inch (8 mm)
View Details
Grain Boundary Diffusion Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details