Magnet Kingdom Alnico Button GT-0372E

Description
Specifications: Material: Alnico Shape: Button Height: 0.875 inch Outer Diameter: 1.500 inch Inner Diameter: 1.500 inch Hole Size: 0.250 inch Lift Strength: 18.5 lb. Weight: 2 lb. Button shaped magnet has almost unlimited applications. Retrieves screws and steel parts. Center hole on top of magnet for easy fastening.
Description
Specifications: Material: Alnico Shape: Button Height: 0.875 inch Outer Diameter: 1.500 inch Inner Diameter: 1.500 inch Hole Size: 0.250 inch Lift Strength: 18.5 lb. Weight: 2 lb. Button shaped magnet has almost unlimited applications. Retrieves screws and steel parts. Center hole on top of magnet for easy fastening.

Suppliers

Company
Product
Description
Supplier Links
Alnico Button - GT-0372E - Magnet Kingdom
Medford, NY, USA
Alnico Button
GT-0372E
Alnico Button GT-0372E
Specifications: Material: Alnico Shape: Button Height: 0.875 inch Outer Diameter: 1.500 inch Inner Diameter: 1.500 inch Hole Size: 0.250 inch Lift Strength: 18.5 lb. Weight: 2 lb. Button shaped magnet has almost unlimited applications. Retrieves screws and steel parts. Center hole on top of magnet for easy fastening.

Specifications:

Material: Alnico

Shape: Button

Height: 0.875 inch

Outer Diameter: 1.500 inch

Inner Diameter: 1.500 inch

Hole Size: 0.250 inch

Lift Strength: 18.5 lb.

Weight: 2 lb.

Button shaped magnet has almost unlimited applications. Retrieves screws and steel parts. Center hole on top of magnet for easy fastening.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number GT-0372E
Product Name Alnico Button
Industrial Magnets Individual Magnets
Material Aluminum-Nickel-Cobalt
Geometry Button / Pot
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Thin Magnetic Alloys - Arnokrome® - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc 300 Oersted
View Details
Neodymium Magnets - 291909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron Magnet
Length 0.5906 inch (15 mm)
View Details