Magnet Kingdom Alnico Button GT-0372B-1

Description
Specifications: Material: Alnico Shape: Button Height: 0.690 inch Outer Diameter: 0.685 inch Hole Size: 0.180 inch Lift Strength: 3 lb. Weight: 1 lb. Button shaped magnet has almost unlimited applications. Retrieves screws and steel parts. Center hole on top of magnet for easy fastening.
Description
Specifications: Material: Alnico Shape: Button Height: 0.690 inch Outer Diameter: 0.685 inch Hole Size: 0.180 inch Lift Strength: 3 lb. Weight: 1 lb. Button shaped magnet has almost unlimited applications. Retrieves screws and steel parts. Center hole on top of magnet for easy fastening.

Suppliers

Company
Product
Description
Supplier Links
Alnico Button - GT-0372B-1 - Magnet Kingdom
Medford, NY, USA
Alnico Button
GT-0372B-1
Alnico Button GT-0372B-1
Specifications: Material: Alnico Shape: Button Height: 0.690 inch Outer Diameter: 0.685 inch Hole Size: 0.180 inch Lift Strength: 3 lb. Weight: 1 lb. Button shaped magnet has almost unlimited applications. Retrieves screws and steel parts. Center hole on top of magnet for easy fastening.

Specifications:

Material: Alnico

Shape: Button

Height: 0.690 inch

Outer Diameter: 0.685 inch

Hole Size: 0.180 inch

Lift Strength: 3 lb.

Weight: 1 lb.

Button shaped magnet has almost unlimited applications. Retrieves screws and steel parts. Center hole on top of magnet for easy fastening.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number GT-0372B-1
Product Name Alnico Button
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Flexible Magnetic Sheeting - Ultramag™ - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Machinable
Operating Temperature 160 F (71 C)
View Details
Neodymium Magnets - 2192237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 1.63 lbs (0.7400 kg)
Width 0.2362 inch (6 mm)
View Details