Magnet Kingdom Flexible Magnetic Strip FM-0156

Description
Specifications: Material: Flexible Shape: Magnetic Strip Width: 0.500 inch Length: 10.000 feet Thickness: 0.060 inch Weight: 1 lb. Please Note: This piece is sold in lengths of 10 feet, divided into 5 inch length pieces. For example, buying one unit means you will be purchasing 10 feet total divided into 24 individual 5 inch pieces. Two units is 20 feet total divided into 48 individual 5 inch pieces, etc. This magnet also has a pressure sensitive adhesive. Please contact us with any questions.
Description
Specifications: Material: Flexible Shape: Magnetic Strip Width: 0.500 inch Length: 10.000 feet Thickness: 0.060 inch Weight: 1 lb. Please Note: This piece is sold in lengths of 10 feet, divided into 5 inch length pieces. For example, buying one unit means you will be purchasing 10 feet total divided into 24 individual 5 inch pieces. Two units is 20 feet total divided into 48 individual 5 inch pieces, etc. This magnet also has a pressure sensitive adhesive. Please contact us with any questions.

Suppliers

Company
Product
Description
Supplier Links
Flexible Magnetic Strip - FM-0156 - Magnet Kingdom
Medford, NY, USA
Flexible Magnetic Strip
FM-0156
Flexible Magnetic Strip FM-0156
Specifications: Material: Flexible Shape: Magnetic Strip Width: 0.500 inch Length: 10.000 feet Thickness: 0.060 inch Weight: 1 lb. Please Note: This piece is sold in lengths of 10 feet, divided into 5 inch length pieces. For example, buying one unit means you will be purchasing 10 feet total divided into 24 individual 5 inch pieces. Two units is 20 feet total divided into 48 individual 5 inch pieces, etc. This magnet also has a pressure sensitive adhesive. Please contact us with any questions.

Specifications:

Material: Flexible

Shape: Magnetic Strip

Width: 0.500 inch

Length: 10.000 feet

Thickness: 0.060 inch

Weight: 1 lb.

Please Note: This piece is sold in lengths of 10 feet, divided into 5 inch length pieces. For example, buying one unit means you will be purchasing 10 feet total divided into 24 individual 5 inch pieces. Two units is 20 feet total divided into 48 individual 5 inch pieces, etc. This magnet also has a pressure sensitive adhesive. Please contact us with any questions.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number FM-0156
Product Name Flexible Magnetic Strip
Industrial Magnets Individual Magnets
Geometry Flexible Strip / Sheet
Width 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
High Speed Magnetic Rotor Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt
View Details
Neodymium Magnets - 2192234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 1.21 lbs (0.5500 kg)
Width 0.1969 inch (5 mm)
View Details