Magnet Kingdom Flexible Magnetic Business Card Sheets FM-0036

Description
Specifications: Material: Flexible Shape: Magnetic Business Card Sheets Width: 8.500 inch Length: 11.000 inches Thickness: 0.020 inch Weight: 1 lb. Sold as 10 cards per sheet with 10 Sheets Per Pack
Description
Specifications: Material: Flexible Shape: Magnetic Business Card Sheets Width: 8.500 inch Length: 11.000 inches Thickness: 0.020 inch Weight: 1 lb. Sold as 10 cards per sheet with 10 Sheets Per Pack

Suppliers

Company
Product
Description
Supplier Links
Flexible Magnetic Business Card Sheets - FM-0036 - Magnet Kingdom
Medford, NY, USA
Flexible Magnetic Business Card Sheets
FM-0036
Flexible Magnetic Business Card Sheets FM-0036
Specifications: Material: Flexible Shape: Magnetic Business Card Sheets Width: 8.500 inch Length: 11.000 inches Thickness: 0.020 inch Weight: 1 lb. Sold as 10 cards per sheet with 10 Sheets Per Pack

Specifications:

Material: Flexible

Shape: Magnetic Business Card Sheets

Width: 8.500 inch

Length: 11.000 inches

Thickness: 0.020 inch

Weight: 1 lb.

Sold as 10 cards per sheet with 10 Sheets Per Pack

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number FM-0036
Product Name Flexible Magnetic Business Card Sheets
Industrial Magnets Individual Magnets
Geometry Magnetic Business Card Sheets
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Arnokrome™ III Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
Soft Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Soft Magnets
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details