Magnet Kingdom Neodymium Disk EA-0121

Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.220 inch Thickness: 0.100 inch Grade: 35 MGOe: 35 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.
Description
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.220 inch Thickness: 0.100 inch Grade: 35 MGOe: 35 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Disk - EA-0121 - Magnet Kingdom
Medford, NY, USA
Neodymium Disk
EA-0121
Neodymium Disk EA-0121
Specifications: Material: Neodymium Shape: Disk Finish: Nickel Outer Diameter: 0.220 inch Thickness: 0.100 inch Grade: 35 MGOe: 35 Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.

Specifications:

Material: Neodymium

Shape: Disk

Finish: Nickel

Outer Diameter: 0.220 inch

Thickness: 0.100 inch

Grade: 35

MGOe: 35

Machineable: No

Impact Resistance: Moderate

Weight: 0.01 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number EA-0121
Product Name Neodymium Disk
Industrial Magnets Individual Magnets
Material Neodymium
Magnet Grade 35
Geometry Disk
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Grain Boundary Diffusion Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Neodymium Magnets - 2192228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.3969 lbs (0.1800 kg)
Width 0.1181 inch (3 mm)
View Details