Magnet Kingdom Neodymium Rod EA-0119

Description
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.220 inch Thickness: 0.250 inch Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.
Description
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.220 inch Thickness: 0.250 inch Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.

Suppliers

Company
Product
Description
Supplier Links
Neodymium Rod - EA-0119 - Magnet Kingdom
Medford, NY, USA
Neodymium Rod
EA-0119
Neodymium Rod EA-0119
Specifications: Material: Neodymium Shape: Rod Finish: Nickel Outer Diameter: 0.220 inch Thickness: 0.250 inch Machineable: No Impact Resistance: Moderate Weight: 0.01 lb.

Specifications:

Material: Neodymium

Shape: Rod

Finish: Nickel

Outer Diameter: 0.220 inch

Thickness: 0.250 inch

Machineable: No

Impact Resistance: Moderate

Weight: 0.01 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number EA-0119
Product Name Neodymium Rod
Industrial Magnets Individual Magnets
Material Neodymium
Geometry Rod
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Soft Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Soft Magnets
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details