Magnet Kingdom Ceramic Block CM-0800

Description
Specifications: Material: Ceramic Shape: Block Finish: Epoxy Coated Width: 0.500 inch Length: 2.750 inches Height: 0.625 inch Mounting: N/A Weight: 1 lb. 4-poled, ceramic, epoxy coated cow magnet
Description
Specifications: Material: Ceramic Shape: Block Finish: Epoxy Coated Width: 0.500 inch Length: 2.750 inches Height: 0.625 inch Mounting: N/A Weight: 1 lb. 4-poled, ceramic, epoxy coated cow magnet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Block - CM-0800 - Magnet Kingdom
Medford, NY, USA
Ceramic Block
CM-0800
Ceramic Block CM-0800
Specifications: Material: Ceramic Shape: Block Finish: Epoxy Coated Width: 0.500 inch Length: 2.750 inches Height: 0.625 inch Mounting: N/A Weight: 1 lb. 4-poled, ceramic, epoxy coated cow magnet

Specifications:

Material: Ceramic

Shape: Block

Finish: Epoxy Coated

Width: 0.500 inch

Length: 2.750 inches

Height: 0.625 inch

Mounting: N/A

Weight: 1 lb.

4-poled, ceramic, epoxy coated cow magnet

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CM-0800
Product Name Ceramic Block
Industrial Magnets Individual Magnets
Material Ferrite
Geometry Block / Bar
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Grain Boundary Diffusion Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details
Magnets - 107916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 6.62 lbs (3 kg)
Width 4.86 inch (124 mm)
Length 2.64 inch (67 mm)
View Details