Magnet Kingdom Ceramic Ring CM-0436

Description
Specifications: Material: Ceramic Shape: Ring Finish: Ground Outer Diameter: 0.750 inch Inner Diameter: 0.500 inch Thickness: 0.125 inch Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.05 lb.
Description
Specifications: Material: Ceramic Shape: Ring Finish: Ground Outer Diameter: 0.750 inch Inner Diameter: 0.500 inch Thickness: 0.125 inch Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.05 lb.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Ring - CM-0436 - Magnet Kingdom
Medford, NY, USA
Ceramic Ring
CM-0436
Ceramic Ring CM-0436
Specifications: Material: Ceramic Shape: Ring Finish: Ground Outer Diameter: 0.750 inch Inner Diameter: 0.500 inch Thickness: 0.125 inch Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.05 lb.

Specifications:

Material: Ceramic

Shape: Ring

Finish: Ground

Outer Diameter: 0.750 inch

Inner Diameter: 0.500 inch

Thickness: 0.125 inch

Grade: 1

MGOe: 1.05

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 0.05 lb.

Supplier's Site

Technical Specifications

  Magnet Kingdom
Product Category Industrial Magnets
Product Number CM-0436
Product Name Ceramic Ring
Industrial Magnets Individual Magnets
Material Ferrite
Magnet Grade 1
Operating Temperature 572 F (300 C)
Geometry Round / Ring / Disc
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnetic Receptive Sheeting - Ferrosheet™ - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
Features Coating
Geometry Sheet/Slab
View Details
Neodymium Magnets - 2192249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 17.42 lbs (7.9 kg)
Width 0.7874 inch (20 mm)
View Details