Eneflux Armtek Magnetics, Inc. Ceramic 1 - Standard RING MAGNETS CM-0181

Description
Hard Ferrite or Ceramic magnets are the most popular permanent magnets available today. They are made form a combination of either Barium or Strontium Ferrite and Iron Oxide, and exhibit a high degree of coercive strength, making them more resistant to demagnetization. They are a low-cost solution to an endless list of magnetic applications. Hard Ferrite/Ceramic magnets can be produced with either isotropic or anisotropic properties. The most common grades are C1, C5, and C8. C1 material exhibits the lowest energy product, however it is isotropic - indicating that it can be magnetized in any direction. It should be noted that slightly more magnetic strength will be realized when parts are magnetized through the pressing (usually the shortest) dimension. Grades 5 and 8 Ceramic materials are anisotropic, and must therefore be magnetized in the manufactured dimension. They exhibit high levels of magnetic force than do Ceramic 1 materials. Hard Ferrite magnets have excellent corrosion resistance and have normal operating capabilities between -40°C and +250°C. . At very low temperatures there is a risk of permanent demagnetization in magnet systems with low working points.
Description
Hard Ferrite or Ceramic magnets are the most popular permanent magnets available today. They are made form a combination of either Barium or Strontium Ferrite and Iron Oxide, and exhibit a high degree of coercive strength, making them more resistant to demagnetization. They are a low-cost solution to an endless list of magnetic applications. Hard Ferrite/Ceramic magnets can be produced with either isotropic or anisotropic properties. The most common grades are C1, C5, and C8. C1 material exhibits the lowest energy product, however it is isotropic - indicating that it can be magnetized in any direction. It should be noted that slightly more magnetic strength will be realized when parts are magnetized through the pressing (usually the shortest) dimension. Grades 5 and 8 Ceramic materials are anisotropic, and must therefore be magnetized in the manufactured dimension. They exhibit high levels of magnetic force than do Ceramic 1 materials. Hard Ferrite magnets have excellent corrosion resistance and have normal operating capabilities between -40°C and +250°C. . At very low temperatures there is a risk of permanent demagnetization in magnet systems with low working points.

Suppliers

Company
Product
Description
Supplier Links
Ceramic 1 - Standard RING MAGNETS - CM-0181 - Eneflux Armtek Magnetics, Inc.
Medford, NY, USA
Ceramic 1 - Standard RING MAGNETS
CM-0181
Ceramic 1 - Standard RING MAGNETS CM-0181
Hard Ferrite or Ceramic magnets are the most popular permanent magnets available today. They are made form a combination of either Barium or Strontium Ferrite and Iron Oxide, and exhibit a high degree of coercive strength, making them more resistant to demagnetization. They are a low-cost solution to an endless list of magnetic applications. Hard Ferrite/Ceramic magnets can be produced with either isotropic or anisotropic properties. The most common grades are C1, C5, and C8. C1 material exhibits the lowest energy product, however it is isotropic - indicating that it can be magnetized in any direction. It should be noted that slightly more magnetic strength will be realized when parts are magnetized through the pressing (usually the shortest) dimension. Grades 5 and 8 Ceramic materials are anisotropic, and must therefore be magnetized in the manufactured dimension. They exhibit high levels of magnetic force than do Ceramic 1 materials. Hard Ferrite magnets have excellent corrosion resistance and have normal operating capabilities between -40°C and +250°C. . At very low temperatures there is a risk of permanent demagnetization in magnet systems with low working points.

Hard Ferrite or Ceramic magnets are the most popular permanent magnets available today. They are made form a combination of either Barium or Strontium Ferrite and Iron Oxide, and exhibit a high degree of coercive strength, making them more resistant to demagnetization. They are a low-cost solution to an endless list of magnetic applications.
Hard Ferrite/Ceramic magnets can be produced with either isotropic or anisotropic properties. The most common grades are C1, C5, and C8. C1 material exhibits the lowest energy product, however it is isotropic - indicating that it can be magnetized in any direction. It should be noted that slightly more magnetic strength will be realized when parts are magnetized through the pressing (usually the shortest) dimension.
Grades 5 and 8 Ceramic materials are anisotropic, and must therefore be magnetized in the manufactured dimension. They exhibit high levels of magnetic force than do Ceramic 1 materials.
Hard Ferrite magnets have excellent corrosion resistance and have normal operating capabilities between -40°C and +250°C. . At very low temperatures there is a risk of permanent demagnetization in magnet systems with low working points.

Supplier's Site
Ceramic Ring - CM-0181 - Magnet Kingdom
Medford, NY, USA
Ceramic Ring
CM-0181
Ceramic Ring CM-0181
Specifications: Material: Ceramic Shape: Ring Finish: As Sintered Outer Diameter: 2.032 inch Inner Diameter: 0.705 inch Thickness: 0.300 inch Mounting: N/A Lift Strength: 1.75 lb. Grade: 1 MGOe: 1.05 Machineable: No Maximum Operating Temperature: 300 °C Impact Resistance: Moderate Weight: 0.14 lb.

Specifications:

Material: Ceramic

Shape: Ring

Finish: As Sintered

Outer Diameter: 2.032 inch

Inner Diameter: 0.705 inch

Thickness: 0.300 inch

Mounting: N/A

Lift Strength: 1.75 lb.

Grade: 1

MGOe: 1.05

Machineable: No

Maximum Operating Temperature: 300 °C

Impact Resistance: Moderate

Weight: 0.14 lb.

Supplier's Site

Technical Specifications

  Eneflux Armtek Magnetics, Inc. Magnet Kingdom
Product Category Industrial Magnets Industrial Magnets
Product Number CM-0181 CM-0181
Product Name Ceramic 1 - Standard RING MAGNETS Ceramic Ring
Industrial Magnets Individual Magnets Individual Magnets
Material Ferrite Ferrite
Geometry Round / Ring / Disc Round / Ring / Disc
Thickness / Height 0.3000 inch (7.62 mm) 0.3000 inch (7.62 mm)
Outside Diameter 2.03 inch (51.61 mm) 2.03 inch (51.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Flexible Magnetic Sheeting - Ultramag™ - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Machinable
Operating Temperature 160 F (71 C)
View Details
Neodymium Magnets - 291905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferrite, Steel, Neodymium
Holding Force 13.23 lbs (6 kg)
Width 0.6299 inch (16 mm)
View Details