Eneflux Armtek Magnetics, Inc. Bonded Neodymium Magnetic DISKS CB-0536

Description
Neodymium magnets can be manufactured in several ways, and one of the most innovative is the process of compression bonding. Compression bonding is a die-pressing process that involves mixing neodymium powder with an epoxy binder and pressing high-density parts that are then oven-cured. Compression bonding results in magnets that exhibit higher energy products (more than 10 MGOe) than those made by injection molding; however they are limited to more basic shapes due to the nature of the die-pressing process. Compression bonded neodymium magnets are ideal for applications requiring tight tolerances and high magnetic strength. They are isotropic - so they may be magnetized in any direction - and the epoxy binder allows bonded magnets to be resistant to most industrial automotive fluids and solvents. Compression bonded magnets exhibit good mechanical strength. Tooling costs are generally lower than they are for injection molded parts. Bonded magnets have an operating temperature range from -40?C to 165?C.
Description
Neodymium magnets can be manufactured in several ways, and one of the most innovative is the process of compression bonding. Compression bonding is a die-pressing process that involves mixing neodymium powder with an epoxy binder and pressing high-density parts that are then oven-cured. Compression bonding results in magnets that exhibit higher energy products (more than 10 MGOe) than those made by injection molding; however they are limited to more basic shapes due to the nature of the die-pressing process. Compression bonded neodymium magnets are ideal for applications requiring tight tolerances and high magnetic strength. They are isotropic - so they may be magnetized in any direction - and the epoxy binder allows bonded magnets to be resistant to most industrial automotive fluids and solvents. Compression bonded magnets exhibit good mechanical strength. Tooling costs are generally lower than they are for injection molded parts. Bonded magnets have an operating temperature range from -40?C to 165?C.

Suppliers

Company
Product
Description
Supplier Links
Medford, NY, USA
Bonded Neodymium Magnetic DISKS
CB-0536
Bonded Neodymium Magnetic DISKS CB-0536
Neodymium magnets can be manufactured in several ways, and one of the most innovative is the process of compression bonding. Compression bonding is a die-pressing process that involves mixing neodymium powder with an epoxy binder and pressing high-density parts that are then oven-cured. Compression bonding results in magnets that exhibit higher energy products (more than 10 MGOe) than those made by injection molding; however they are limited to more basic shapes due to the nature of the die-pressing process. Compression bonded neodymium magnets are ideal for applications requiring tight tolerances and high magnetic strength. They are isotropic - so they may be magnetized in any direction - and the epoxy binder allows bonded magnets to be resistant to most industrial automotive fluids and solvents. Compression bonded magnets exhibit good mechanical strength. Tooling costs are generally lower than they are for injection molded parts. Bonded magnets have an operating temperature range from -40?C to 165?C.

Neodymium magnets can be manufactured in several ways, and one of the most innovative is the process of compression bonding.
Compression bonding is a die-pressing process that involves mixing neodymium powder with an epoxy binder and pressing high-density parts that are then oven-cured.
Compression bonding results in magnets that exhibit higher energy products (more than 10 MGOe) than those made by injection molding; however they are limited to more basic shapes due to the nature of the die-pressing process.
Compression bonded neodymium magnets are ideal for applications requiring tight tolerances and high magnetic strength. They are isotropic - so they may be magnetized in any direction - and the epoxy binder allows bonded magnets to be resistant to most industrial automotive fluids and solvents. Compression bonded magnets exhibit good mechanical strength. Tooling costs are generally lower than they are for injection molded parts. Bonded magnets have an operating temperature range from -40?C to 165?C.

Supplier's Site
Bonded Neodymium Disk - CB-0536 - Magnet Kingdom
Medford, NY, USA
Bonded Neodymium Disk
CB-0536
Bonded Neodymium Disk CB-0536
Specifications: Material: Bonded Neodymium Shape: Disk Finish: Black Epoxy Outer Diameter: 0.080 inch Thickness: 0.197 inch Mounting: N/A Lift Strength: 0.3 lb. Grade: 10 MGOe: 10 Machineable: Yes Maximum Operating Temperature: 110 °C Impact Resistance: Good Weight: 0.001 lb.

Specifications:

Material: Bonded Neodymium

Shape: Disk

Finish: Black Epoxy

Outer Diameter: 0.080 inch

Thickness: 0.197 inch

Mounting: N/A

Lift Strength: 0.3 lb.

Grade: 10

MGOe: 10

Machineable: Yes

Maximum Operating Temperature: 110 °C

Impact Resistance: Good

Weight: 0.001 lb.

Supplier's Site

Technical Specifications

  Eneflux Armtek Magnetics, Inc. Magnet Kingdom
Product Category Industrial Magnets Industrial Magnets
Product Number CB-0536 CB-0536
Product Name Bonded Neodymium Magnetic DISKS Bonded Neodymium Disk
Industrial Magnets Individual Magnets Individual Magnets
Material Neodymium Iron Boron Neodymium Iron Boron
Magnet Grade 10 10
Features Machinable
Operating Temperature 230 F (110 C) 230 F (110 C)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnetic Receptive Sheeting - Ferrosheet™ - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
Features Coating
Geometry Sheet/Slab
View Details
Neodymium Magnets - 2192253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 14.35 lbs (6.51 kg)
View Details