The iTEMP TMT128-JJNIA din-rail temperature transmitter from Endress+Hauser is designed for transformation of a TC thermocouple (type J) signal into a fixed range of measurement. The standardised output signal used for the process measurement is a 4 to 20 mA signal. That means fast, simple and reliable measurement values for a variety of industry applications. The iTEMP TMT128-JJNIA temperature head transmitter, with a measurement range of 0-1500°F, is suitable for non-hazardous areas.
Automation24, Inc. | |
---|---|
Product Category | Thermocouple Temperature Transmitters |
Product Name | TC Din-rail temperature transmitter Endress+Hauser iTEMP TMT128-JJNIA |
Sensed Temperature | 1.4 to 1499 F (-17 to 815 C) |
Output | Analog Current (Typical 4-20 mA) |
Connection | Screw Clamps or Lugs |