The Cerabar PMP11-AA2L1SFVXJ from Endress+Hauser with analog output (0-10 V DC) is a very compact pressure transmitter with a piezoresistive measuring cell for measuring 40 bar relative pressure in gases, vapors and liquids with an accuracy of 0.5 %. With IP65 protection and high-quality materials such as the 316L enclosure, the PMP11 can withstand harsh conditions in the process industry. The pressure transmitter can be used with a shut-off device in pipelines and is used in mechanical engineering, among other applications. The Cerabar PMP11-AA2L1SFVXJ pressure transmitter with 1/2" NPT male or 1/4" NPT female process connection is connected via an M12 plug connection.
Automation24, Inc. | |
---|---|
Product Category | Pressure Transmitters |
Product Name | Pressure transmitter Endress+Hauser Cerabar PMP11-AA2L1SFVXJ |
Signal Output | Analog Voltage; Analog Current; Analog |
Sensor Technology | Semiconductor Piezoresistive |
Pressure Measurement | Gauge; Relative pressure |
Media | Liquid; Gas |