Endress+Hauser, Inc. Liquid Analysis - Optical Sensors OUSAF11

Description
The OUSAF11 sensor is used for determining the VIS/NIR absorption of liquid media. It is suitable for a variety of applications in the food, primaries and mining industries. Your benefits: Flexible - Immersion sensor for applications in open tanks and basins - Insertion sensor with Triclamp or Varivent connections for sanitary applications in pipes and vessels Two pathlengths available: 5 and 10 mm Measuring range: 0 to 3 AU (absorption units) Low-voltage incandescent lamp provides long service life and stable operation Robust design with stainless steel body and fouling-resistant sensor head made of FEP Operating temperature range: 0 to 90 °C (32 to 194 °F) Color independent measurement with optional NIR detector Easy to maintain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Analysis - Optical Sensors - OUSAF11 - Endress+Hauser, Inc.
Greenwood, IN, USA
Liquid Analysis - Optical Sensors
OUSAF11
Liquid Analysis - Optical Sensors OUSAF11
The OUSAF11 sensor is used for determining the VIS/NIR absorption of liquid media. It is suitable for a variety of applications in the food, primaries and mining industries. Your benefits: Flexible - Immersion sensor for applications in open tanks and basins - Insertion sensor with Triclamp or Varivent connections for sanitary applications in pipes and vessels Two pathlengths available: 5 and 10 mm Measuring range: 0 to 3 AU (absorption units) Low-voltage incandescent lamp provides long service life and stable operation Robust design with stainless steel body and fouling-resistant sensor head made of FEP Operating temperature range: 0 to 90 °C (32 to 194 °F) Color independent measurement with optional NIR detector Easy to maintain

The OUSAF11 sensor is used for determining the VIS/NIR absorption of liquid media. It is suitable for a variety of applications in the food, primaries and mining industries.

Your benefits:

  • Flexible
    - Immersion sensor for applications in open tanks and basins
    - Insertion sensor with Triclamp or Varivent connections for sanitary applications
    in pipes and vessels
  • Two pathlengths available: 5 and 10 mm
  • Measuring range: 0 to 3 AU (absorption units)
  • Low-voltage incandescent lamp provides long service life and stable operation
  • Robust design with stainless steel body and fouling-resistant sensor head made of FEP
  • Operating temperature range: 0 to 90 °C (32 to 194 °F)
  • Color independent measurement with optional NIR detector
  • Easy to maintain
Supplier's Site Datasheet

Technical Specifications

  Endress+Hauser, Inc.
Product Category Opacity Sensors and Instruments
Product Number OUSAF11
Product Name Liquid Analysis - Optical Sensors
Device Classification Sensor
Unlock Full Specs
to access all available technical data

Similar Products

PM-CEMS/PM-CPMS Dust Monitor - 4650-PM - AMETEK Land
Specs
Device Classification Sensor System
Measurement Output %Opacity; Dust Density
Electrical Output Current
View Details
LightHawk® - Model 560 - Teledyne Monitor Labs, Inc.
Teledyne Monitor Labs, Inc.
Specs
Device Classification Sensor System
Measurement Output %Opacity
Technology Type Transmissometry; (Double Pass Extinction)
View Details
Nephelometer - Real Time Handheld Dust Monitor - Sensidyne, LP
Specs
Device Classification Sensor System
Measurement Output Dust Density
Technology Type Scattered Light Principle
View Details
Laser Dust Sensor/ PM2.5 detection - DL0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Device Classification Sensor
Measurement Output Dust Density
Detector Range 3.00E-7 to 1.00E-5 m (9.84E-7 to 3.28E-5 ft)
View Details