The Liquiphant FTL33-CA4M3ACVAJ from Endress+Hauser is a compact and reliable point level switch for liquids with a medium density of min. 0.7 g/cm³ in areas with high hygiene requirements. It is suitable as overflow protection or as pump protection, for example for storage tanks, mixing containers and pipes. The PNP-switching FTL33 does not require calibration. It measures reliably and is not affected by changing media properties, flow, turbulence, gas bubbles, foam, vibrations or deposits. The Liquiphant FTL33-CA4M3ACVAJ point limit detector with a stainless steel enclosure and 1/2" NPT process connection is connected via an M12 connector and is ideal for use in the food and drink industry.
Automation24, Inc. | |
---|---|
Product Category | Level Sensors |
Product Name | Vibronic point level detector Endress+Hauser Liquiphant FTL33-CA4M3ACVAJ |
Device Classification | Sensor System |
Media Type | Liquid |
Level Measurement Type | Single Point or Multi-Point Level |
Output Options | AnalogCurrent |