Endress+Hauser, Inc. Thermal mass flow meter Endress+Hauser t-mass 6BABL1-AADBCADSANA1K+AA 6BABL1-29M0/0

Description
The Proline t-mass B 150 6BABL1-AADBCADSANA1K +AA from Endress+Hauser is an insertion version of thermal mass flow meter for measurement of utility gases, in particular compressed air. It is especially suitable for large pipelines or rectangular ventilation ducts. The t-mass B 150 is optimal for process monitoring with direct mass flow measurement. Its measurement range depends on the choice of gas and the size of the pipe. It works up to a pressure range of 20 bar and measurement accuracy of ± 3 % of reading if the measured value is between 15% and 100% of full scale value. Thermal mass flow meter 6BABL1-AADBCADSANA1K +AA has 3/4" NTP compression fitting as process connection and can be adapted to different conditions with the flexible key programming.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal mass flow meter Endress+Hauser t-mass 6BABL1-AADBCADSANA1K+AA -  - Automation24, Inc.
King of Prussia, PA, United States
Thermal mass flow meter Endress+Hauser t-mass 6BABL1-AADBCADSANA1K+AA
Thermal mass flow meter Endress+Hauser t-mass 6BABL1-AADBCADSANA1K+AA
The Proline t-mass B 150 6BABL1-AADBCADSANA1K +AA from Endress+Hauser is an insertion version of thermal mass flow meter for measurement of utility gases, in particular compressed air. It is especially suitable for large pipelines or rectangular ventilation ducts. The t-mass B 150 is optimal for process monitoring with direct mass flow measurement. Its measurement range depends on the choice of gas and the size of the pipe. It works up to a pressure range of 20 bar and measurement accuracy of ± 3 % of reading if the measured value is between 15% and 100% of full scale value. Thermal mass flow meter 6BABL1-AADBCADSANA1K +AA has 3/4" NTP compression fitting as process connection and can be adapted to different conditions with the flexible key programming.

The Proline t-mass B 150 6BABL1-AADBCADSANA1K+AA from Endress+Hauser is an insertion version of thermal mass flow meter for measurement of utility gases, in particular compressed air. It is especially suitable for large pipelines or rectangular ventilation ducts. The t-mass B 150 is optimal for process monitoring with direct mass flow measurement. Its measurement range depends on the choice of gas and the size of the pipe. It works up to a pressure range of 20 bar and measurement accuracy of ± 3 % of reading if the measured value is between 15% and 100% of full scale value. Thermal mass flow meter 6BABL1-AADBCADSANA1K+AA has 3/4" NTP compression fitting as process connection and can be adapted to different conditions with the flexible key programming.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Flow Meters
Product Name Thermal mass flow meter Endress+Hauser t-mass 6BABL1-AADBCADSANA1K+AA
Approvals CE
Operating Temperature 176 to -40 F (80 to -40 C)
Pipe Diameter 0.75 inch (19.05 mm)
Process Media Type Gas
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Flow Sensor - D6F-P Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Meter Technology Proprietary MEMs Technology
Meter Type Mass Flow Meter
Features Suspended Solids / Slurries
View Details
Thermal Mass Flow Sensor - MicroFlow - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Mounting Insertion
View Details
industrial gas counter - SD8601 - ifm electronic gmbh
Specs
Approvals Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C)
End Fittings In-line Threaded
View Details
Ultrasonic Flow Meter - FSZ S-Flow - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Product Standards RoHS
View Details