The S5-D40 is a vibration recorder with additional environmental sensors. This model's low cost and robust aluminum enclosure makes it ideal for general purpose vibration testing in harsh environments. The S5 offers a larger battery to allow for the longest recording times of our sensors.
| enDAQ Vibration Solutions | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | S5-D40 |
| Product Name | Vibration Sensor |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration; Temperature; Pressure, Humidity, Light |
| Sensor Mounting | Adhesive (optional feature); Stud/Bolt (optional feature); Screw or Double Sided Tape |
| Features | Battery Powered |
| Sensor Technology | Capacitance |