2 Conductor Multi-Conductor Cable White 18 AWG 1000.0' (304.8m)
2 Conductor Multi-Conductor Cable White 18 AWG 50.00' (15.24m)
2 Conductor Multi-Conductor Cable White 18 AWG 100.0' (30.5m)
2 Conductor Multi-Conductor Cable White 18 AWG 25.00' (7.62m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | CE3032W-41-1000-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper, Annealed Bare |