6 (3 Pair Twisted) Conductor Multi-Pair Cable Gray 18 AWG Foil 1000.0' (304.8m)
MULTI-PAIR 6COND 18AWG GRAY FOOT
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | C6047-1000-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyethylene |
| Cable Conductor | Copper, Tinned |