Coaxial Cable 18 AWG (0.82mm²) RG-6 1000.0' (304.80m) 75 Ohms
| DigiKey | |
|---|---|
| Product Category | Coaxial Cables and Triaxial Cables |
| Product Number | C5785-41-1000-ND |
| Product Name | Coaxial Cables (RF) |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Conductor | Steel, Copper Coated |
| Cable Shielding | Foil Braid |