4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 500.0' (152.4m)
4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 100.0' (30.5m)
4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 1000.0' (304.8m)
4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil, Braid 50.00' (15.24m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | C4842AG-500-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyethylene |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | Foil Braid |