6 Conductor Multi-Conductor Cable Natural 18 AWG Foil 1000.0' (304.8m)
6 Conductor Multi-Conductor Cable Natural 18 AWG Foil 50.00' (15.24m)
6 Conductor Multi-Conductor Cable Natural 18 AWG Foil 100.0' (30.5m)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables |
| Product Number | C3065-1000-ND | C3065-50-ND |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables |
| Product Category | Cable | Cable |
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride |
| Cable Conductor | Copper, Annealed Bare | Copper, Annealed Bare |
| Cable Shielding | Foil | Foil |