4 Conductor Multi-Conductor Cable Gray 20 AWG Braid 50.00' (15.24m)
4 Conductor Multi-Conductor Cable Gray 20 AWG Braid 500.0' (152.4m)
4 Conductor Multi-Conductor Cable Gray 20 AWG Braid 100.0' (30.5m)
CABLE 4COND 20AWG GRAY SHLD FOOT
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | C1644AG-50-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyethylene |
| Cable Conductor | Copper, Tinned |