3 Conductor Multi-Conductor Cable Black 18 AWG Braid 1000.0' (304.8m)
3 Conductor Multi-Conductor Cable Black 18 AWG Braid 100.0' (30.5m)
3 Conductor Multi-Conductor Cable Black 18 AWG Braid 50.00' (15.24m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | C1203-1000-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Carolprene |
| Cable Insulation | Rubber |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | Braid |