Coaxial Cable 22 AWG (0.36mm²) RG-59 500.0' (152.40m) 76 Ohms
| DigiKey | |
|---|---|
| Product Category | Coaxial Cables and Triaxial Cables |
| Product Number | C1103.38.01-ND |
| Product Name | Coaxial Cables (RF) |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Braid |