3 Conductor Multi-Conductor Cable Gray 16 AWG Foil 1000.0' (304.8m)
3 Conductor Multi-Conductor Cable Gray 16 AWG Foil 500.0' (152.4m)
3 Conductor Multi-Conductor Cable Gray 16 AWG Foil 50.00' (15.24m)
3 Conductor Multi-Conductor Cable Gray 16 AWG Foil 100.0' (30.5m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | C0457AG-1000-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper, Annealed Tinned |
| Cable Shielding | Foil |