4 Conductor Multi-Conductor Cable White 18 AWG 250.0' (76.2m)
4 Conductor Multi-Conductor Cable White 18 AWG 100.0' (30.5m)
4 Conductor Multi-Conductor Cable White 18 AWG 50.00' (15.24m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | C05584W-250-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS |