Enclosure Solutions, Inc. Poly-Guard™ Series Polycarbonate Molded Enclosures: Hinged Construction/Clear Cover/Screw Close PC141206HCSF

Description
"Poly-Guard" Polycarbonate Enclosures UL-Listed Type 4X, 12, 6P, and 13 File No. E226322 Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures. Available in six fundamental sizes ranging from 6"x6"x4" through 16"x14"x7", these enclosures are designed to protect your components and systems in the most difficult environments. Features & Benefits: Durable polycarbonate construction is light, easy to machine, extremely impact resistant UL-50 Listed for submersible applications, using up to 3" conduit hubs Available in external hinge construction as well as junction box construction External hinge design is easy to snap on and off, streamlining production or easing cover replacement Flat Covers and Side Walls make component and label installation easy Stainless Steel Slide-On Latching attaches latches firmly, without leaky rivets or bolts Four #10-32 inserts are provided on standard centers for subpanel installation Unique panel suspension system allow easy mounting of dead fronts and panel stacking Independently orient-able mounting feet or mounting optional flanges ease installation Closed Cell fit-in-place gasket is durable, seals tight, and is easy to replace if necessary Modifications services (holes, color, screen printing) are available Our clear covers are 100% clear…no "gate marks" to obstruct your components in our design Note that all enclosures ship with mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geotherma l Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight and high impact resistance is important
Description
"Poly-Guard" Polycarbonate Enclosures UL-Listed Type 4X, 12, 6P, and 13 File No. E226322 Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures. Available in six fundamental sizes ranging from 6"x6"x4" through 16"x14"x7", these enclosures are designed to protect your components and systems in the most difficult environments. Features & Benefits: Durable polycarbonate construction is light, easy to machine, extremely impact resistant UL-50 Listed for submersible applications, using up to 3" conduit hubs Available in external hinge construction as well as junction box construction External hinge design is easy to snap on and off, streamlining production or easing cover replacement Flat Covers and Side Walls make component and label installation easy Stainless Steel Slide-On Latching attaches latches firmly, without leaky rivets or bolts Four #10-32 inserts are provided on standard centers for subpanel installation Unique panel suspension system allow easy mounting of dead fronts and panel stacking Independently orient-able mounting feet or mounting optional flanges ease installation Closed Cell fit-in-place gasket is durable, seals tight, and is easy to replace if necessary Modifications services (holes, color, screen printing) are available Our clear covers are 100% clear…no "gate marks" to obstruct your components in our design Note that all enclosures ship with mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geotherma l Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight and high impact resistance is important

Suppliers

Company
Product
Description
Supplier Links
Poly-Guard™ Series Polycarbonate Molded Enclosures: Hinged Construction/Clear Cover/Screw Close - PC141206HCSF - Enclosure Solutions, Inc.
University Heights, OH, USA
Poly-Guard™ Series Polycarbonate Molded Enclosures: Hinged Construction/Clear Cover/Screw Close
PC141206HCSF
Poly-Guard™ Series Polycarbonate Molded Enclosures: Hinged Construction/Clear Cover/Screw Close PC141206HCSF
"Poly-Guard" Polycarbonate Enclosures UL-Listed Type 4X, 12, 6P, and 13 File No. E226322 Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures. Available in six fundamental sizes ranging from 6"x6"x4" through 16"x14"x7", these enclosures are designed to protect your components and systems in the most difficult environments. Features & Benefits: Durable polycarbonate construction is light, easy to machine, extremely impact resistant UL-50 Listed for submersible applications, using up to 3" conduit hubs Available in external hinge construction as well as junction box construction External hinge design is easy to snap on and off, streamlining production or easing cover replacement Flat Covers and Side Walls make component and label installation easy Stainless Steel Slide-On Latching attaches latches firmly, without leaky rivets or bolts Four #10-32 inserts are provided on standard centers for subpanel installation Unique panel suspension system allow easy mounting of dead fronts and panel stacking Independently orient-able mounting feet or mounting optional flanges ease installation Closed Cell fit-in-place gasket is durable, seals tight, and is easy to replace if necessary Modifications services (holes, color, screen printing) are available Our clear covers are 100% clear…no "gate marks" to obstruct your components in our design Note that all enclosures ship with mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geotherma l Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight and high impact resistance is important

"Poly-Guard" Polycarbonate Enclosures
UL-Listed Type 4X, 12, 6P, and 13 File No. E226322
Enclosure Solutions, Inc. re-sets the bar for functionality, aesthetics, service, design and value with the new "Poly-Guard" Series of polycarbonate enclosures.
Available in six fundamental sizes ranging from 6"x6"x4" through 16"x14"x7", these enclosures are designed to protect your components and systems in the most difficult environments.
Features & Benefits:

  • Durable polycarbonate construction is light, easy to machine, extremely impact resistant
  • UL-50 Listed for submersible applications, using up to 3" conduit hubs
  • Available in external hinge construction as well as junction box construction
  • External hinge design is easy to snap on and off, streamlining production or easing cover replacement
  • Flat Covers and Side Walls make component and label installation easy
  • Stainless Steel Slide-On Latching attaches latches firmly, without leaky rivets or bolts
  • Four #10-32 inserts are provided on standard centers for subpanel installation
  • Unique panel suspension system allow easy mounting of dead fronts and panel stacking
  • Independently orient-able mounting feet or mounting optional flanges ease installation
  • Closed Cell fit-in-place gasket is durable, seals tight, and is easy to replace if necessary
  • Modifications services (holes, color, screen printing) are available
  • Our clear covers are 100% clear…no "gate marks" to obstruct your components in our design

Note that all enclosures ship with mounting feet, base, and cover
Applications:

  • Industrial Control Panels
  • Pump controls/Water Treatment
  • Instrumentation and Contols
  • Solar/Wind/Geothermal Controls and Systems
  • RF Controls/Systems
  • Irrigation and Water Control
  • Marine and High-Corrosion Applications
  • Applications where weight and high impact resistance is important
Supplier's Site

Technical Specifications

  Enclosure Solutions, Inc.
Product Category Industrial Enclosures
Product Number PC141206HCSF
Product Name Poly-Guard™ Series Polycarbonate Molded Enclosures: Hinged Construction/Clear Cover/Screw Close
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details