Enclosure Solutions, Inc. Poly-Guard™ Small Junction Boxes: Large NEMA 4X PVC Junction Boxes JB35

Description
Poly-Guard™ Small Junction Boxes with Integral Flange Mount UL Listed Type 4X, 6P, 12, and 13 Enclosure Solutions, Inc. expands its unique enclosure offering with these high-quality dual-design junction box/hinged enclosures. Available in two sizes, these small boxes provide sure protection for your components in the most difficult conditions. Features & Benefits: Applications: Molded in glass-filed polypropylene for extreme chemical resistance Available in two sizes, 5"x3"x4" and 7"x5"x4" Internal threaded bosses for sub-panel mounting Unique cover hinges and lifts off with removeable hinging Integral mounting flange with fillets for strong, sure mounting UV rating is F1 Flame Rating is 5VA Available with optional push-button holes Individually packaged Applications Junction boxes in wet locations Control stations and pushbutton stations Pendant applications Pump and water treatment controls
Description
Poly-Guard™ Small Junction Boxes with Integral Flange Mount UL Listed Type 4X, 6P, 12, and 13 Enclosure Solutions, Inc. expands its unique enclosure offering with these high-quality dual-design junction box/hinged enclosures. Available in two sizes, these small boxes provide sure protection for your components in the most difficult conditions. Features & Benefits: Applications: Molded in glass-filed polypropylene for extreme chemical resistance Available in two sizes, 5"x3"x4" and 7"x5"x4" Internal threaded bosses for sub-panel mounting Unique cover hinges and lifts off with removeable hinging Integral mounting flange with fillets for strong, sure mounting UV rating is F1 Flame Rating is 5VA Available with optional push-button holes Individually packaged Applications Junction boxes in wet locations Control stations and pushbutton stations Pendant applications Pump and water treatment controls

Suppliers

Company
Product
Description
Supplier Links
Poly-Guard™ Small Junction Boxes: Large NEMA 4X PVC Junction Boxes - JB35 - Enclosure Solutions, Inc.
University Heights, OH, USA
Poly-Guard™ Small Junction Boxes: Large NEMA 4X PVC Junction Boxes
JB35
Poly-Guard™ Small Junction Boxes: Large NEMA 4X PVC Junction Boxes JB35
Poly-Guard™ Small Junction Boxes with Integral Flange Mount UL Listed Type 4X, 6P, 12, and 13 Enclosure Solutions, Inc. expands its unique enclosure offering with these high-quality dual-design junction box/hinged enclosures. Available in two sizes, these small boxes provide sure protection for your components in the most difficult conditions. Features & Benefits: Applications: Molded in glass-filed polypropylene for extreme chemical resistance Available in two sizes, 5"x3"x4" and 7"x5"x4" Internal threaded bosses for sub-panel mounting Unique cover hinges and lifts off with removeable hinging Integral mounting flange with fillets for strong, sure mounting UV rating is F1 Flame Rating is 5VA Available with optional push-button holes Individually packaged Applications Junction boxes in wet locations Control stations and pushbutton stations Pendant applications Pump and water treatment controls

Poly-Guard™ Small Junction Boxes with Integral Flange Mount
UL Listed Type 4X, 6P, 12, and 13
Enclosure Solutions, Inc. expands its unique enclosure offering with these high-quality dual-design junction box/hinged enclosures. Available in two sizes, these small boxes provide sure protection for your components in the most difficult conditions.

Features & Benefits:
Applications:

  • Molded in glass-filed polypropylene for extreme chemical resistance
  • Available in two sizes, 5"x3"x4" and 7"x5"x4"
  • Internal threaded bosses for sub-panel mounting
  • Unique cover hinges and lifts off with removeable hinging
  • Integral mounting flange with fillets for strong, sure mounting
  • UV rating is F1
  • Flame Rating is 5VA
  • Available with optional push-button holes
  • Individually packaged

Applications

  • Junction boxes in wet locations
  • Control stations and pushbutton stations
  • Pendant applications
  • Pump and water treatment controls
Supplier's Site

Technical Specifications

  Enclosure Solutions, Inc.
Product Category Industrial Enclosures
Product Number JB35
Product Name Poly-Guard™ Small Junction Boxes: Large NEMA 4X PVC Junction Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers