Enclosure Solutions, Inc. Cord Grip Non-Metallic Cable Glands: For "PF" Mounting Holes FGB42-25B

Description
Non-Metallic Cable Glands / IP-68 /UL-Listed* Manage cables through the walls of your enclosures with these high-quality, unique, non-metallic cord grips. Molded in nylon with EPDM seals, all of these products are rated "IP-68" and are RoHS compliant. Many also carry a UL listing. Available in straight, 90 degree, single and multiple-hole designs, as well as in grey or black. Also, choose between NPT, PG, PF, or Metric sizes/threads. All include the seal and locknut as well, eliminating the need to order separately. Features & Benefits: Nylon PA 66 (UL 94V-2) with EPDM seals * Standard in grey or black Working range from -40C to +100C RoHS Compliant All sizes are IP-68 (submersible) - UL-Listed parts are highlighted grey Multi-Hole configurations are available upon request Other sizes and configurations available upon request All pricing includes seal and locknut Please call for additional information
Description
Non-Metallic Cable Glands / IP-68 /UL-Listed* Manage cables through the walls of your enclosures with these high-quality, unique, non-metallic cord grips. Molded in nylon with EPDM seals, all of these products are rated "IP-68" and are RoHS compliant. Many also carry a UL listing. Available in straight, 90 degree, single and multiple-hole designs, as well as in grey or black. Also, choose between NPT, PG, PF, or Metric sizes/threads. All include the seal and locknut as well, eliminating the need to order separately. Features & Benefits: Nylon PA 66 (UL 94V-2) with EPDM seals * Standard in grey or black Working range from -40C to +100C RoHS Compliant All sizes are IP-68 (submersible) - UL-Listed parts are highlighted grey Multi-Hole configurations are available upon request Other sizes and configurations available upon request All pricing includes seal and locknut Please call for additional information

Suppliers

Company
Product
Description
Supplier Links
Cord Grip Non-Metallic Cable Glands: For
University Heights, OH, USA
Cord Grip Non-Metallic Cable Glands: For "PF" Mounting Holes
FGB42-25B
Cord Grip Non-Metallic Cable Glands: For "PF" Mounting Holes FGB42-25B
Non-Metallic Cable Glands / IP-68 /UL-Listed* Manage cables through the walls of your enclosures with these high-quality, unique, non-metallic cord grips. Molded in nylon with EPDM seals, all of these products are rated "IP-68" and are RoHS compliant. Many also carry a UL listing. Available in straight, 90 degree, single and multiple-hole designs, as well as in grey or black. Also, choose between NPT, PG, PF, or Metric sizes/threads. All include the seal and locknut as well, eliminating the need to order separately. Features & Benefits: Nylon PA 66 (UL 94V-2) with EPDM seals * Standard in grey or black Working range from -40C to +100C RoHS Compliant All sizes are IP-68 (submersible) - UL-Listed parts are highlighted grey Multi-Hole configurations are available upon request Other sizes and configurations available upon request All pricing includes seal and locknut Please call for additional information

Non-Metallic Cable Glands / IP-68 /UL-Listed*
Manage cables through the walls of your enclosures with these high-quality, unique, non-metallic cord grips. Molded in nylon with EPDM seals, all of these products are rated "IP-68" and are RoHS compliant. Many also carry a UL listing.
Available in straight, 90 degree, single and multiple-hole designs, as well as in grey or black. Also, choose between NPT, PG, PF, or Metric sizes/threads. All include the seal and locknut as well, eliminating the need to order separately.

Features & Benefits:

  • Nylon PA 66 (UL 94V-2) with EPDM seals
    * Standard in grey or black
  • Working range from -40C to +100C
  • RoHS Compliant
  • All sizes are IP-68 (submersible) - UL-Listed parts are highlighted grey
  • Multi-Hole configurations are available upon request
  • Other sizes and configurations available upon request
  • All pricing includes seal and locknut
  • Please call for additional information
Supplier's Site

Technical Specifications

  Enclosure Solutions, Inc.
Product Category Sealing Glands
Product Number FGB42-25B
Product Name Cord Grip Non-Metallic Cable Glands: For "PF" Mounting Holes
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264126 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details