Enclosure Solutions, Inc. Universal™ Series PVC Enclosures: Series S Design with Window Installed, CleverMounts Included ES302410PVCSW

Description
Universal Series Medium Range PVC Enclosures NEMA 12 and 4X The Universal Series of medium sized enclosures brings the benefits of engineered thermoplastic material selection to a size range of enclosures never before available. Ranging in standard dimensions from 18"x16"x10" to 60"x36"x16", these enclosures give you the opportunity to use enclosures that are lighter, non-corrosive, easy to machine, and inherently safer than their metal or FRP equivalents. Features & Benefits: Replace expensive stainless steel with a NEMA 4X non-metallic Type II PVC Sheet construction is light, easy to machine, extremely impact resistant Any size is available in addition to the standard sizes. You choose length, width and depth. Call us for details. Full stainless steel piano hinge for sturdy and durable door opening 3-Point Latching and other Latching Options Available Easy to install subpanels with internal mounting panel threaded bosses Full stainless steel piano hinge for sturdy and durable door opening Flat walls and covers make installation easy and straight PVC Sheet material is UV resistant for outdoor use, V-0 Flame Rated Available in medium grey or alabaster colors as standard Independently orientable mounting feet ("Clevermounts") ease installation (Style S) Integral Flange Mounting System is also available (Style F) Closed cell neoprene gasket is durable, seals tight, and easy to replace if necessary Modifications services (machining, screen printing) are available Note that all enclosures ship with mounting system, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geotherma l Controls and Systems RF Controls/ Wireless Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight reduction is important
Description
Universal Series Medium Range PVC Enclosures NEMA 12 and 4X The Universal Series of medium sized enclosures brings the benefits of engineered thermoplastic material selection to a size range of enclosures never before available. Ranging in standard dimensions from 18"x16"x10" to 60"x36"x16", these enclosures give you the opportunity to use enclosures that are lighter, non-corrosive, easy to machine, and inherently safer than their metal or FRP equivalents. Features & Benefits: Replace expensive stainless steel with a NEMA 4X non-metallic Type II PVC Sheet construction is light, easy to machine, extremely impact resistant Any size is available in addition to the standard sizes. You choose length, width and depth. Call us for details. Full stainless steel piano hinge for sturdy and durable door opening 3-Point Latching and other Latching Options Available Easy to install subpanels with internal mounting panel threaded bosses Full stainless steel piano hinge for sturdy and durable door opening Flat walls and covers make installation easy and straight PVC Sheet material is UV resistant for outdoor use, V-0 Flame Rated Available in medium grey or alabaster colors as standard Independently orientable mounting feet ("Clevermounts") ease installation (Style S) Integral Flange Mounting System is also available (Style F) Closed cell neoprene gasket is durable, seals tight, and easy to replace if necessary Modifications services (machining, screen printing) are available Note that all enclosures ship with mounting system, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geotherma l Controls and Systems RF Controls/ Wireless Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight reduction is important

Suppliers

Company
Product
Description
Supplier Links
Universal™ Series PVC Enclosures: Series S Design with Window Installed, CleverMounts Included - ES302410PVCSW - Enclosure Solutions, Inc.
University Heights, OH, USA
Universal™ Series PVC Enclosures: Series S Design with Window Installed, CleverMounts Included
ES302410PVCSW
Universal™ Series PVC Enclosures: Series S Design with Window Installed, CleverMounts Included ES302410PVCSW
Universal Series Medium Range PVC Enclosures NEMA 12 and 4X The Universal Series of medium sized enclosures brings the benefits of engineered thermoplastic material selection to a size range of enclosures never before available. Ranging in standard dimensions from 18"x16"x10" to 60"x36"x16", these enclosures give you the opportunity to use enclosures that are lighter, non-corrosive, easy to machine, and inherently safer than their metal or FRP equivalents. Features & Benefits: Replace expensive stainless steel with a NEMA 4X non-metallic Type II PVC Sheet construction is light, easy to machine, extremely impact resistant Any size is available in addition to the standard sizes. You choose length, width and depth. Call us for details. Full stainless steel piano hinge for sturdy and durable door opening 3-Point Latching and other Latching Options Available Easy to install subpanels with internal mounting panel threaded bosses Full stainless steel piano hinge for sturdy and durable door opening Flat walls and covers make installation easy and straight PVC Sheet material is UV resistant for outdoor use, V-0 Flame Rated Available in medium grey or alabaster colors as standard Independently orientable mounting feet ("Clevermounts") ease installation (Style S) Integral Flange Mounting System is also available (Style F) Closed cell neoprene gasket is durable, seals tight, and easy to replace if necessary Modifications services (machining, screen printing) are available Note that all enclosures ship with mounting system, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geotherma l Controls and Systems RF Controls/ Wireless Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight reduction is important

Universal Series Medium Range PVC Enclosures
NEMA 12 and 4X
The Universal Series of medium sized enclosures brings the benefits of engineered thermoplastic material selection to a size range of enclosures never before available.
Ranging in standard dimensions from 18"x16"x10" to 60"x36"x16", these enclosures give you the opportunity to use enclosures that are lighter, non-corrosive, easy to machine, and inherently safer than their metal or FRP equivalents.

Features & Benefits:

  • Replace expensive stainless steel with a NEMA 4X non-metallic
  • Type II PVC Sheet construction is light, easy to machine, extremely impact resistant
  • Any size is available in addition to the standard sizes. You choose length, width and depth. Call us for details.
  • Full stainless steel piano hinge for sturdy and durable door opening
  • 3-Point Latching and other Latching Options Available
  • Easy to install subpanels with internal mounting panel threaded bosses
  • Full stainless steel piano hinge for sturdy and durable door opening
  • Flat walls and covers make installation easy and straight
  • PVC Sheet material is UV resistant for outdoor use, V-0 Flame Rated
  • Available in medium grey or alabaster colors as standard
  • Independently orientable mounting feet ("Clevermounts") ease installation (Style S)
  • Integral Flange Mounting System is also available (Style F)
  • Closed cell neoprene gasket is durable, seals tight, and easy to replace if necessary
  • Modifications services (machining, screen printing) are available
  • Note that all enclosures ship with mounting system, base, and cover

Applications:

  • Industrial Control Panels
  • Pump controls/Water Treatment
  • Instrumentation and Contols
  • Solar/Wind/Geothermal Controls and Systems
  • RF Controls/ Wireless Systems
  • Irrigation and Water Control
  • Marine and High-Corrosion Applications
  • Applications where weight reduction is important
Supplier's Site

Technical Specifications

  Enclosure Solutions, Inc.
Product Category Industrial Enclosures
Product Number ES302410PVCSW
Product Name Universal™ Series PVC Enclosures: Series S Design with Window Installed, CleverMounts Included
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-I-PB-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details