The S4-R2000D40 is a shock recorder with a high-performance piezoresistive accelerometer, a secondary capacitive accelerometer and other environmental sensors. This model, with its wide measurement range of 2,000g is very popular for shock testing. Its aluminum enclosure improves reliability in harsh environments and widens its frequency response.
| enDAQ Vibration Solutions | |
|---|---|
| Product Category | Shock and Impact Sensors |
| Product Number | S4-R2000D40 |
| Product Name | Shock Sensor |
| Device Type | Sensor / Transducer |
| Sensor Mounting | Adhesive (optional feature); Stud/Bolt (optional feature); Screw or Double Sided Tape |
| Features | Battery Powered |
| Sensor Technology | Piezoresistive |