EMX Industries, Inc. Label Sensor LabelX

Description
The LabelX Label Sensor combines small spot size and fast response for high-speed label detection. LabelX detects a wide variety of adhesive labels on many different types of web backings by differentiating between the gap and the label. The sensor's fast response provides precise spatial resolution of the label edge. The Teach Key makes this label sensor fast and easy to use. Choose from two models. The LBX-50 Label Sensor is the right choice for standard and low contrast labels. In Teach-Standard mode, one press of the Teach Key sets the switching point for standard labels. In Teach-Thin mode, two presses set the switching point for low contrast labels. The LBX-100 Label Sensor provides higher sensitivity for nearly clear labels. In addition to Teach-Standard and Teach-Thin, the LBX-100 also provides Custom Teach-In. Custom Teach-in records a separate measurement on the gap and on the label to allow for optimal detection of difficult labels. Discrete output that can be connected for NPN and PNP operation. A PLC can be used to monitor the status of the discrete output signal indicating label or gap presence as required. Status LEDs provide visual indication of teach and error conditions. Key lock mode is available to lock the Teach key. Remote teach input is provided. Light-ON / Dark–ON functionality is provided via the wiring connections. M8 connector
Description
The LabelX Label Sensor combines small spot size and fast response for high-speed label detection. LabelX detects a wide variety of adhesive labels on many different types of web backings by differentiating between the gap and the label. The sensor's fast response provides precise spatial resolution of the label edge. The Teach Key makes this label sensor fast and easy to use. Choose from two models. The LBX-50 Label Sensor is the right choice for standard and low contrast labels. In Teach-Standard mode, one press of the Teach Key sets the switching point for standard labels. In Teach-Thin mode, two presses set the switching point for low contrast labels. The LBX-100 Label Sensor provides higher sensitivity for nearly clear labels. In addition to Teach-Standard and Teach-Thin, the LBX-100 also provides Custom Teach-In. Custom Teach-in records a separate measurement on the gap and on the label to allow for optimal detection of difficult labels. Discrete output that can be connected for NPN and PNP operation. A PLC can be used to monitor the status of the discrete output signal indicating label or gap presence as required. Status LEDs provide visual indication of teach and error conditions. Key lock mode is available to lock the Teach key. Remote teach input is provided. Light-ON / Dark–ON functionality is provided via the wiring connections. M8 connector

Suppliers

Company
Product
Description
Supplier Links
Label Sensor - LabelX - EMX Industries, Inc.
Cleveland, OH, USA
Label Sensor
LabelX
Label Sensor LabelX
The LabelX Label Sensor combines small spot size and fast response for high-speed label detection. LabelX detects a wide variety of adhesive labels on many different types of web backings by differentiating between the gap and the label. The sensor's fast response provides precise spatial resolution of the label edge. The Teach Key makes this label sensor fast and easy to use. Choose from two models. The LBX-50 Label Sensor is the right choice for standard and low contrast labels. In Teach-Standard mode, one press of the Teach Key sets the switching point for standard labels. In Teach-Thin mode, two presses set the switching point for low contrast labels. The LBX-100 Label Sensor provides higher sensitivity for nearly clear labels. In addition to Teach-Standard and Teach-Thin, the LBX-100 also provides Custom Teach-In. Custom Teach-in records a separate measurement on the gap and on the label to allow for optimal detection of difficult labels. Discrete output that can be connected for NPN and PNP operation. A PLC can be used to monitor the status of the discrete output signal indicating label or gap presence as required. Status LEDs provide visual indication of teach and error conditions. Key lock mode is available to lock the Teach key. Remote teach input is provided. Light-ON / Dark–ON functionality is provided via the wiring connections. M8 connector

The LabelX Label Sensor combines small spot size and fast response for high-speed label detection. LabelX detects a wide variety of adhesive labels on many different types of web backings by differentiating between the gap and the label. The sensor's fast response provides precise spatial resolution of the label edge. The Teach Key makes this label sensor fast and easy to use.

Choose from two models. The LBX-50 Label Sensor is the right choice for standard and low contrast labels. In Teach-Standard mode, one press of the Teach Key sets the switching point for standard labels. In Teach-Thin mode, two presses set the switching point for low contrast labels.

The LBX-100 Label Sensor provides higher sensitivity for nearly clear labels. In addition to Teach-Standard and Teach-Thin, the LBX-100 also provides Custom Teach-In. Custom Teach-in records a separate measurement on the gap and on the label to allow for optimal detection of difficult labels.

  • Discrete output that can be connected for NPN and PNP operation.
  • A PLC can be used to monitor the status of the discrete output signal indicating label or gap presence as required.
  • Status LEDs provide visual indication of teach and error conditions.
  • Key lock mode is available to lock the Teach key.
  • Remote teach input is provided.
  • Light-ON / Dark–ON functionality is provided via the wiring connections.
  • M8 connector
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Color Sensors
Product Number LabelX
Product Name Label Sensor
Application Type Color Mark Detection; Label Detection
Unlock Full Specs
to access all available technical data

Similar Products

B5W-LB Light Convergent Reflective Sensor - B5W-LB2101-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Portable Color and Gloss Meter - CM-25cG - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs
View Details
Registration Sensors - 2859631 - RS Components, Ltd.
Specs
Light Source LEDs; LED
Output Options PNP
View Details
Color sensor - SBSI-F-AF-R3C-F12-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details