EMX Industries, Inc. Secure Entry for Gates and Doors Keypad KPX 100

Description
The KPX 100 is a dual relay output, programmable keypad. With its durable back-lit, all metal key buttons and a rugged metal housing, the KPX 100 is designed to handle high traffic and harsh environments. The keypad fits on gooseneck mounts or on posts and walls. The KPX 100 Keypad has many features found in more expensive keypads. Benefits include: Vandal resistant Weatherproof Large capacity Cost effective Features Stainless steel face with metal backlit keys Anodized and powder coated steel outer housing that is vandal and weather resistant to IP66 Dual relay outputs Over 100 Million 4-8 digit codes 12-24V AC/DC operation 100 user codes on Relay 1; 10 users relay 2 Status indicator LEDs Universal mounting options for mounting on wall, post or gooseneck stand
Description
The KPX 100 is a dual relay output, programmable keypad. With its durable back-lit, all metal key buttons and a rugged metal housing, the KPX 100 is designed to handle high traffic and harsh environments. The keypad fits on gooseneck mounts or on posts and walls. The KPX 100 Keypad has many features found in more expensive keypads. Benefits include: Vandal resistant Weatherproof Large capacity Cost effective Features Stainless steel face with metal backlit keys Anodized and powder coated steel outer housing that is vandal and weather resistant to IP66 Dual relay outputs Over 100 Million 4-8 digit codes 12-24V AC/DC operation 100 user codes on Relay 1; 10 users relay 2 Status indicator LEDs Universal mounting options for mounting on wall, post or gooseneck stand

Suppliers

Company
Product
Description
Supplier Links
Secure Entry for Gates and Doors Keypad - KPX 100 - EMX Industries, Inc.
Cleveland, OH, USA
Secure Entry for Gates and Doors Keypad
KPX 100
Secure Entry for Gates and Doors Keypad KPX 100
The KPX 100 is a dual relay output, programmable keypad. With its durable back-lit, all metal key buttons and a rugged metal housing, the KPX 100 is designed to handle high traffic and harsh environments. The keypad fits on gooseneck mounts or on posts and walls. The KPX 100 Keypad has many features found in more expensive keypads. Benefits include: Vandal resistant Weatherproof Large capacity Cost effective Features Stainless steel face with metal backlit keys Anodized and powder coated steel outer housing that is vandal and weather resistant to IP66 Dual relay outputs Over 100 Million 4-8 digit codes 12-24V AC/DC operation 100 user codes on Relay 1; 10 users relay 2 Status indicator LEDs Universal mounting options for mounting on wall, post or gooseneck stand

The KPX 100 is a dual relay output, programmable keypad. With its durable back-lit, all metal key buttons and a rugged metal housing, the KPX 100 is designed to handle high traffic and harsh environments. The keypad fits on gooseneck mounts or on posts and walls.

The KPX 100 Keypad has many features found in more expensive keypads.

Benefits include:

  • Vandal resistant
  • Weatherproof
  • Large capacity
  • Cost effective

Features

  • Stainless steel face with metal backlit keys
  • Anodized and powder coated steel outer housing that is vandal and weather resistant to IP66
  • Dual relay outputs
  • Over 100 Million 4-8 digit codes
  • 12-24V AC/DC operation
  • 100 user codes on Relay 1; 10 users relay 2
  • Status indicator LEDs
  • Universal mounting options for mounting on wall, post or gooseneck stand
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Industrial Keypads
Product Number KPX 100
Product Name Secure Entry for Gates and Doors Keypad
Standard Keypad Size 3x4
Mounting Rear Panel
Keypad Style Full Travel Keypad Buttons
Features Backlit Options
Max Current Rating 0.0150 to 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Keypad Switches - 360-2296-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
2 suppliers
Keypads - 2591167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size 3x4; Other Size
Other Keypad Size 3 x 4
Keypad Output X-Y; Other
View Details
Hospital Bed Keypad - Attendant Control Keypad (ACK) - LINAK U.S. Inc.
Specs
Standard Keypad Size 3x4; Other Size (optional feature)
Other Keypad Size Custom
Mounting Front Panel
View Details