EMX Industries, Inc. Waterproof Wiegand Card Reader / Keypad CR-2000

Description
The CR-2000 Waterproof Wiegand Card Reader and Keypad provides secure access control for up to 2,000 users via pass cards and/or individual user pass codes. The CR-2000 Card Reader uses RFID induction technology to communicate with contactless Mifare smart cards. Secured in a waterproof metal housing, the CR-2000 has a tamper alarm, short circuit protection and a luminous keypad for night time use. Wiegand output enables user access monitoring. The CR-2000 offers low power consumption (30mA standby). The CR-2000 may also be used stand alone for access control of doors, gate and barrier arms. Benefits include: Vandal resistant Any combination of card and keypad access Rugged waterproof metal body User access monitoring Low power consumption Features Back-lit keys Wiegand and relay outputs 2000 users (card or passcode) Keypad user delete for lost cards <30mA standby current 9-24 VDC Operating temp -25oC~60oC Tamper alarm Door call button
Description
The CR-2000 Waterproof Wiegand Card Reader and Keypad provides secure access control for up to 2,000 users via pass cards and/or individual user pass codes. The CR-2000 Card Reader uses RFID induction technology to communicate with contactless Mifare smart cards. Secured in a waterproof metal housing, the CR-2000 has a tamper alarm, short circuit protection and a luminous keypad for night time use. Wiegand output enables user access monitoring. The CR-2000 offers low power consumption (30mA standby). The CR-2000 may also be used stand alone for access control of doors, gate and barrier arms. Benefits include: Vandal resistant Any combination of card and keypad access Rugged waterproof metal body User access monitoring Low power consumption Features Back-lit keys Wiegand and relay outputs 2000 users (card or passcode) Keypad user delete for lost cards <30mA standby current 9-24 VDC Operating temp -25oC~60oC Tamper alarm Door call button

Suppliers

Company
Product
Description
Supplier Links
Waterproof Wiegand Card Reader / Keypad - CR-2000 - EMX Industries, Inc.
Cleveland, OH, USA
Waterproof Wiegand Card Reader / Keypad
CR-2000
Waterproof Wiegand Card Reader / Keypad CR-2000
The CR-2000 Waterproof Wiegand Card Reader and Keypad provides secure access control for up to 2,000 users via pass cards and/or individual user pass codes. The CR-2000 Card Reader uses RFID induction technology to communicate with contactless Mifare smart cards. Secured in a waterproof metal housing, the CR-2000 has a tamper alarm, short circuit protection and a luminous keypad for night time use. Wiegand output enables user access monitoring. The CR-2000 offers low power consumption (30mA standby). The CR-2000 may also be used stand alone for access control of doors, gate and barrier arms. Benefits include: Vandal resistant Any combination of card and keypad access Rugged waterproof metal body User access monitoring Low power consumption Features Back-lit keys Wiegand and relay outputs 2000 users (card or passcode) Keypad user delete for lost cards <30mA standby current 9-24 VDC Operating temp -25oC~60oC Tamper alarm Door call button

The CR-2000 Waterproof Wiegand Card Reader and Keypad provides secure access control for up to 2,000 users via pass cards and/or individual user pass codes. The CR-2000 Card Reader uses RFID induction technology to communicate with contactless Mifare smart cards.

Secured in a waterproof metal housing, the CR-2000 has a tamper alarm, short circuit protection and a luminous keypad for night time use. Wiegand output enables user access monitoring. The CR-2000 offers low power consumption (30mA standby).

The CR-2000 may also be used stand alone for access control of doors, gate and barrier arms.

Benefits include:

  • Vandal resistant
  • Any combination of card and keypad access
  • Rugged waterproof metal body
  • User access monitoring
  • Low power consumption

Features

  • Back-lit keys
  • Wiegand and relay outputs
  • 2000 users (card or passcode)
  • Keypad user delete for lost cards
  • <30mA standby current
  • 9-24 VDC
  • Operating temp -25oC~60oC
  • Tamper alarm
  • Door call button
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Industrial Keypads
Product Number CR-2000
Product Name Waterproof Wiegand Card Reader / Keypad
Standard Keypad Size 3x4
Mounting Rear Panel
Keypad Style Full Travel Keypad Buttons
Features Backlit Options
Max Current Rating 0.0300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2300-FMBN04BE - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
2 suppliers
Numeric Keypads - 206041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.47 inch (139 mm)
View Details
Keypad Switches - 88AC2-182-ND - DigiKey
Specs
Standard Keypad Size 3x4
Mounting Front Panel; Rear Panel
Keypad Output Single Pole/Common Bus
View Details
Touch Metal Piezo Keypad - KBF22 Series - Barantech, Inc.
Specs
Standard Keypad Size 4x4; Other Size (optional feature)
Other Keypad Size from 2 keys to 102 keys
Mounting Rear Panel
View Details