EMX Industries, Inc. Contrast Sensor CNTX-30-T

Description
Increase process throughput with high-speed, accurate and reliable contrast differentiation. The CNTX™ combines small spot size and fast response to achieve high-speed contrast differentiation of both neutral and color targets. The sensor provides numerical display of 50 gray-scale levels. The broad-spectrum light source allows accurate detection of a wide range of colors against any background. The flexibility of the CNTX™ makes it easy to set-up in a wide variety of printing, packaging and converting applications. The CNTX is easy to use with it's well defined light spot and digital display. High color contrast sensitivity and resolution. High detection speed, 25-microsecond discrete output response. Broad-spectrum white LED light source allows detection of all colors. Two gain settings and three light source intensity settings allow a wide range of adjustment capability. Easy-to-use operator adjustable threshold. Fast and convenient integration. In one sensor you get both analog and discrete output, auto-detect for PNP/NPN configuration. Unique numerical display indicates measured levels making process setup easy. Circular spot allows for any orientation of sensor to marks.
Description
Increase process throughput with high-speed, accurate and reliable contrast differentiation. The CNTX™ combines small spot size and fast response to achieve high-speed contrast differentiation of both neutral and color targets. The sensor provides numerical display of 50 gray-scale levels. The broad-spectrum light source allows accurate detection of a wide range of colors against any background. The flexibility of the CNTX™ makes it easy to set-up in a wide variety of printing, packaging and converting applications. The CNTX is easy to use with it's well defined light spot and digital display. High color contrast sensitivity and resolution. High detection speed, 25-microsecond discrete output response. Broad-spectrum white LED light source allows detection of all colors. Two gain settings and three light source intensity settings allow a wide range of adjustment capability. Easy-to-use operator adjustable threshold. Fast and convenient integration. In one sensor you get both analog and discrete output, auto-detect for PNP/NPN configuration. Unique numerical display indicates measured levels making process setup easy. Circular spot allows for any orientation of sensor to marks.

Suppliers

Company
Product
Description
Supplier Links
Contrast Sensor - CNTX-30-T - EMX Industries, Inc.
Cleveland, OH, USA
Contrast Sensor
CNTX-30-T
Contrast Sensor CNTX-30-T
Increase process throughput with high-speed, accurate and reliable contrast differentiation. The CNTX™ combines small spot size and fast response to achieve high-speed contrast differentiation of both neutral and color targets. The sensor provides numerical display of 50 gray-scale levels. The broad-spectrum light source allows accurate detection of a wide range of colors against any background. The flexibility of the CNTX™ makes it easy to set-up in a wide variety of printing, packaging and converting applications. The CNTX is easy to use with it's well defined light spot and digital display. High color contrast sensitivity and resolution. High detection speed, 25-microsecond discrete output response. Broad-spectrum white LED light source allows detection of all colors. Two gain settings and three light source intensity settings allow a wide range of adjustment capability. Easy-to-use operator adjustable threshold. Fast and convenient integration. In one sensor you get both analog and discrete output, auto-detect for PNP/NPN configuration. Unique numerical display indicates measured levels making process setup easy. Circular spot allows for any orientation of sensor to marks.

Increase process throughput with high-speed, accurate and reliable contrast differentiation. The CNTX™ combines small spot size and fast response to achieve high-speed contrast differentiation of both neutral and color targets. The sensor provides numerical display of 50 gray-scale levels. The broad-spectrum light source allows accurate detection of a wide range of colors against any background. The flexibility of the CNTX™ makes it easy to set-up in a wide variety of printing, packaging and converting applications.

The CNTX is easy to use with it's well defined light spot and digital display.

  • High color contrast sensitivity and resolution.
  • High detection speed, 25-microsecond discrete output response.
  • Broad-spectrum white LED light source allows detection of all colors.
  • Two gain settings and three light source intensity settings allow a wide range of adjustment capability.
  • Easy-to-use operator adjustable threshold.
  • Fast and convenient integration. In one sensor you get both analog and discrete output, auto-detect for PNP/NPN configuration.
  • Unique numerical display indicates measured levels making process setup easy.
  • Circular spot allows for any orientation of sensor to marks.
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Color Sensors
Product Number CNTX-30-T
Product Name Contrast Sensor
Application Type True Color Recognition; Color Mark Detection
Color Types Detected RGB (Visible); UV
Light Source LEDs
Output Options Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Two color detectors - K1713-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible); Near IR Colors; UV
Number Of Colors Detected 2
Sensing Range 0.0017 mm (6.69E-5 inch)
View Details
B5W-LB Light Convergent Reflective Sensor - B5W-LB1112-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Color sensor - SBSI-F-AF-R3C-F6-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Reflex Sensor for the Distinction of Materials and Parts - colorSENSOR CFS4-D30/90 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
View Details