EMX Industries, Inc. ColorMax-1000™ FLEX Color Sensor CM1000-4FLEX8

Description
Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can maximize the pace of manufacturing. Recognizes 15 colors. Use fewer sensors. No need to reprogram when you change setups. Traditional color sensors output only a "match/no match" condition, but the ColorMax™-1000 also outputs the analog values for each RGB reading. Now machines and operators can see not just which color, but how much color - enabling tighter control. 2 to 5 times faster sample speed - for fast manufacturing. The only color sensor in an M30 package. Highest resolution and repeatability specs in the industry. Sophisticated algorithms ignore luster PC-based configuration; lock out unauthorized changes
Description
Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can maximize the pace of manufacturing. Recognizes 15 colors. Use fewer sensors. No need to reprogram when you change setups. Traditional color sensors output only a "match/no match" condition, but the ColorMax™-1000 also outputs the analog values for each RGB reading. Now machines and operators can see not just which color, but how much color - enabling tighter control. 2 to 5 times faster sample speed - for fast manufacturing. The only color sensor in an M30 package. Highest resolution and repeatability specs in the industry. Sophisticated algorithms ignore luster PC-based configuration; lock out unauthorized changes

Suppliers

Company
Product
Description
Supplier Links
ColorMax-1000™ FLEX Color Sensor - CM1000-4FLEX8 - EMX Industries, Inc.
Cleveland, OH, USA
ColorMax-1000™ FLEX Color Sensor
CM1000-4FLEX8
ColorMax-1000™ FLEX Color Sensor CM1000-4FLEX8
Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can maximize the pace of manufacturing. Recognizes 15 colors. Use fewer sensors. No need to reprogram when you change setups. Traditional color sensors output only a "match/no match" condition, but the ColorMax™-1000 also outputs the analog values for each RGB reading. Now machines and operators can see not just which color, but how much color - enabling tighter control. 2 to 5 times faster sample speed - for fast manufacturing. The only color sensor in an M30 package. Highest resolution and repeatability specs in the industry. Sophisticated algorithms ignore luster PC-based configuration; lock out unauthorized changes

Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can maximize the pace of manufacturing.

  • Recognizes 15 colors. Use fewer sensors. No need to reprogram when you change setups.
  • Traditional color sensors output only a "match/no match" condition, but the ColorMax™-1000 also outputs the analog values for each RGB reading. Now machines and operators can see not just which color, but how much color - enabling tighter control.
  • 2 to 5 times faster sample speed - for fast manufacturing.
  • The only color sensor in an M30 package.
  • Highest resolution and repeatability specs in the industry.
  • Sophisticated algorithms ignore luster
  • PC-based configuration; lock out unauthorized changes
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Color Sensors
Product Number CM1000-4FLEX8
Product Name ColorMax-1000™ FLEX Color Sensor
Application Type True Color Recognition; Color Mark Detection; Color Verification
Color Types Detected RGB (Visible)
Number Of Colors Detected 4
Number of Colors in Memory 25
Light Source LEDs; Fiber Optic (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Sensor for Testing Self-Luminous Objects - colorCONTROL MFS-K05/90 - Micro-Epsilon Group
Specs
Application Type Self-luminous object and LED testing
Color Types Detected RGB (Visible)
Light Source Fiber Optic
View Details
RGB color sensors - S10942-01CT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible)
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Registration Sensors - 2859632 - RS Components, Ltd.
Specs
Light Source LEDs; LED
Output Options PNP
View Details
Color sensor - SOEC-RT-Q50-PS-S-7L - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay
Sensing Range 32 mm (1.26 inch)
View Details
2 suppliers