EMX Industries, Inc. ColorMax-1000™ Discrete Color Sensor CM1000-4-4

Description
Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can maximize the pace of manufacturing. Recognizes 15 colors. Use fewer sensors. No need to reprogram when you change setups. Traditional color sensors output only a "match/no match" condition, but the ColorMax™-1000 also outputs the analog values for each RGB reading. Now machines and operators can see not just which color, but how much color - enabling tighter control. 2 to 5 times faster sample speed - for fast manufacturing. The only color sensor in an M30 package. Highest resolution and repeatability specs in the industry. Sophisticated algorithms ignore luster PC-based configuration; lock out unauthorized changes
Description
Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can maximize the pace of manufacturing. Recognizes 15 colors. Use fewer sensors. No need to reprogram when you change setups. Traditional color sensors output only a "match/no match" condition, but the ColorMax™-1000 also outputs the analog values for each RGB reading. Now machines and operators can see not just which color, but how much color - enabling tighter control. 2 to 5 times faster sample speed - for fast manufacturing. The only color sensor in an M30 package. Highest resolution and repeatability specs in the industry. Sophisticated algorithms ignore luster PC-based configuration; lock out unauthorized changes

Suppliers

Company
Product
Description
Supplier Links
ColorMax-1000™ Discrete Color Sensor - CM1000-4-4 - EMX Industries, Inc.
Cleveland, OH, USA
ColorMax-1000™ Discrete Color Sensor
CM1000-4-4
ColorMax-1000™ Discrete Color Sensor CM1000-4-4
Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can maximize the pace of manufacturing. Recognizes 15 colors. Use fewer sensors. No need to reprogram when you change setups. Traditional color sensors output only a "match/no match" condition, but the ColorMax™-1000 also outputs the analog values for each RGB reading. Now machines and operators can see not just which color, but how much color - enabling tighter control. 2 to 5 times faster sample speed - for fast manufacturing. The only color sensor in an M30 package. Highest resolution and repeatability specs in the industry. Sophisticated algorithms ignore luster PC-based configuration; lock out unauthorized changes

Verify the presence of targets that can be differentiated by color, faster and with greater control. A ColorMax-1000™ color sensor lets your machine see up to 15 colors and RGB intensity. What's more, innovative technology improves sensitivity and speed, so you can maximize the pace of manufacturing.

  • Recognizes 15 colors. Use fewer sensors. No need to reprogram when you change setups.
  • Traditional color sensors output only a "match/no match" condition, but the ColorMax™-1000 also outputs the analog values for each RGB reading. Now machines and operators can see not just which color, but how much color - enabling tighter control.
  • 2 to 5 times faster sample speed - for fast manufacturing.
  • The only color sensor in an M30 package.
  • Highest resolution and repeatability specs in the industry.
  • Sophisticated algorithms ignore luster
  • PC-based configuration; lock out unauthorized changes
Supplier's Site

Technical Specifications

  EMX Industries, Inc.
Product Category Color Sensors
Product Number CM1000-4-4
Product Name ColorMax-1000™ Discrete Color Sensor
Application Type True Color Recognition; Color Mark Detection; Color Verification
Color Types Detected RGB (Visible)
Number Of Colors Detected 4
Number of Colors in Memory 1 to 7
Light Source LEDs; Fiber Optic (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

B5W-LB Light Convergent Reflective Sensor - B5W-LB1114-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Multi-Angle Spectrophotometer - CM-M6 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs
View Details
Registration Sensors - 1347829 - RS Components, Ltd.
Specs
Light Source LEDs; Rgb led
Output Options Pnp
Port Type Io-link
View Details
Color sensor - SBSI-F-AF-R3C-F12-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details