Empro Mfg. Co., Inc. Shunt 500A/50Mv Empro A-500-50

Description
SHUNT 500A/50MV
Description
SHUNT 500A/50MV

Suppliers

Company
Product
Description
Supplier Links
Shunt 500A/50Mv Empro - 46Y2995 - Newark, An Avnet Company
Chicago, IL, United States
Shunt 500A/50Mv Empro
46Y2995
Shunt 500A/50Mv Empro 46Y2995
SHUNT 500A/50MV

SHUNT 500A/50MV

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 46Y2995
Product Name Shunt 500A/50Mv Empro
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Xseries flow computing remote modular controller - RMC-100 - ABB Measurement & Analytics
Specs
Controller Type Remote Modular Controller
Form Factor DIN
Interface Network; Web
View Details
SLC 5/05 64K Controller - 1747-L553 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
CO2 Controller for Grow Rooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details