Empower RF Systems 7000 Series Personal Comm. Module Model 7053-PCM4Q4SH6

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
7000 Series Personal Comm. Module
Model 7053-PCM4Q4SH6
7000 Series Personal Comm. Module Model 7053-PCM4Q4SH6
Datasheet

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 7053-PCM4Q4SH6
Product Name 7000 Series Personal Comm. Module
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 1800 to 1880 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
AKA-1400PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1400PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details