Empower RF Systems N Adapter Model 5700 - 1748

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
N Adapter
Model 5700 - 1748
N Adapter Model 5700 - 1748

Technical Specifications

  Empower RF Systems
Product Category Electrical Terminations
Product Number Model 5700 - 1748
Product Name N Adapter
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 115926-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
 - 1123148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminator Type RF Terminator
Connector Type Bnc
Frequency Range 4000 MHz
View Details
Coaxial Termination 10W SMA - UIYCT10AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
Terminations - NCT33R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
View Details