Applications: radar, transmitters, receivers, base stations, broadcast
| Empower RF Systems | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | Model 5700 - 1731 |
| Product Name | N Series-Cable Connector |
| Connector Type | Type N |
| Gender | Female / Jack |
| Geometry | Straight |