Empower RF Systems N Series-Cable Connector Model 5700 - 1702

Description
Applications: radar, transmitters, receivers, base stations, broadcast
Description
Applications: radar, transmitters, receivers, base stations, broadcast

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
N Series-Cable Connector
Model 5700 - 1702
N Series-Cable Connector Model 5700 - 1702
Applications: radar, transmitters, receivers, base stations, broadcast

Applications: radar, transmitters, receivers, base stations, broadcast

Technical Specifications

  Empower RF Systems
Product Category RF and Microwave Connectors
Product Number Model 5700 - 1702
Product Name N Series-Cable Connector
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RP SMA Female To RP SMA Male RF Adapter - ET-SFRS-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
RF Connectors - 1059634-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Coaxial Adapters - 1122167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
End Launch Connectors - NELC-2-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details