Empower RF Systems TNC Adapter Model 5700 - 1622

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
TNC Adapter
Model 5700 - 1622
TNC Adapter Model 5700 - 1622

Technical Specifications

  Empower RF Systems
Product Category Electrical Terminations
Product Number Model 5700 - 1622
Product Name TNC Adapter
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2197666-4 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
 - 1123148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminator Type RF Terminator
Connector Type Bnc
Frequency Range 4000 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 3000 MHz
View Details
Terminations - NCT2650 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details